☰
MAX232EINE4
MAX232EINE4
Active
Description:  5-V DUAL CHANNEL 250KBPS RS-232
Manufacturer:  Texas Instruments
Datasheet:   MAX232EINE4 Datasheet
History Price: $1.07875
In Stock: 47200
MAX232EINE4 vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
250kbps
2Gbps
Voltage - Supply
4.5V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
64-TQFP Exposed Pad
Supplier Device Package
16-PDIP
64-TQFP-EP (10x10)