☰
MAX232EIPW
MAX232EIPW
Active
Description:  IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   MAX232EIPW Datasheet
History Price: $1.73000
In Stock: 33440
MAX232EIPW vs MAX13082EESA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
500 mV
100 mV
Data Rate
250kbps
250kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
8-SOIC