☰
MAX232EMLP
MAX232EMLP
Active
Description:  RS-232 DRIVER/RECEIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX232EMLP Datasheet
History Price: $34.85000
In Stock: 12800
MAX232EMLP vs MAX9401EHJ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
0/4
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120kbps
-
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
32-TQFP Exposed Pad
Supplier Device Package
20-LCC (8.9x8.9)
32-TQFP-EP (5x5)