☰
MAX232IDR
MAX232IDR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   MAX232IDR Datasheet
History Price: $0.93000
In Stock: 2920
MAX232IDR vs MAX9480EUP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
20-TSSOP-EP