☰
MAX232MLP/883B
MAX232MLP/883B
Active
Description:  IC TRANSCEIVER 2/2 20LCC
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 40800
MAX232MLP/883B vs MAX13089EAPD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
-
Full, Half
Receiver Hysteresis
500 mV
15 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
14-DIP (0.300", 7.62mm)
Supplier Device Package
20-LCC (8.9x8.9)
14-PDIP