☰
MAX232MLP/883B
MAX232MLP/883B
Active
Description:  IC TRANSCEIVER 2/2 20LCC
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 40800
MAX232MLP/883B vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
-
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-LCC (8.9x8.9)
20-TSSOP-EP