Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX232MLP/883B
MAX232MLP/883B
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 2/2 20LCC
Manufacturer:
Maxim Integrated
Datasheet:
MAX232MLP/883B Datasheet
History Price: Active
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX232MLP/883B vs MAX9481EUP
Part No
MAX232MLP/883B
MAX9481EUP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
2/2
1/1
Duplex
-
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-LCC (8.9x8.9)
20-TSSOP-EP