☰
MAX232MLP/883B
MAX232MLP/883B
Active
Description:  IC TRANSCEIVER 2/2 20LCC
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 40800
MAX232MLP/883B vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
-
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
2Gbps
Voltage - Supply
5V
6.75V ~ 7.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
64-TQFP Exposed Pad
Supplier Device Package
20-LCC (8.9x8.9)
64-TQFP-EP (10x10)