Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Maxim Integrated MAX232MLP/883B
MAX232MLP/883B
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 2/2 20LCC
Manufacturer:
Maxim Integrated
Datasheet:
MAX232MLP/883B Datasheet
History Price: Active
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX232MLP/883B vs MAX9957DCCB+D
Part No
MAX232MLP/883B
MAX9957DCCB+D
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
-
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
2.4Gbps
Voltage - Supply
5V
6.75V ~ 7.5V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
64-TQFP Exposed Pad
Supplier Device Package
20-LCC (8.9x8.9)
64-TQFP-EP (10x10)