☰
MAX232MLP
MAX232MLP
Obsolete
Description:  IC TRANSCEIVER 2/2 20LCC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232MLP Datasheet
History Price: Obsolete
In Stock: 6040
MAX232MLP vs MAX9164ESD
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
1/1
Duplex
-
Full
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
200Mbps
Voltage - Supply
5V
3V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-LCC (8.9x8.9)
14-SOIC