☰
MAX232MLP
MAX232MLP
Obsolete
Description:  IC TRANSCEIVER 2/2 20LCC
Manufacturer:  Maxim Integrated
Datasheet:   MAX232MLP Datasheet
History Price: Obsolete
In Stock: 47680
MAX232MLP vs MAX9173EUE
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Transceiver
Receiver
Protocol
RS232
LVDS
Number of Drivers/Receivers
2/2
0/4
Duplex
-
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
500Mbps
Voltage - Supply
5V
3V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-LCC (8.9x8.9)
16-TSSOP