☰
MAX232NS
MAX232NS
Active
Description:  IC TRANSCEIVER 2/2 16SO
Manufacturer:  Texas Instruments
Datasheet:   MAX232NS Datasheet
History Price: $1.73000
In Stock: 35760
MAX232NS vs MAX9400EHJ
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Transceiver
Receiver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
0/4
Duplex
-
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
2.375V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
32-TQFP
Supplier Device Package
16-SO
32-TQFP (5x5)