☰
MAX232NS
MAX232NS
Active
Description:  IC TRANSCEIVER 2/2 16SO
Manufacturer:  Texas Instruments
Datasheet:   MAX232NS Datasheet
History Price: $1.73000
In Stock: 10780
MAX232NS vs MAX9959DCCQ+D
Series
-
-
Packaging
Tube
Tube or Tray
Status
Active
Active
Type
Transceiver
-
Protocol
RS232
-
Number of Drivers/Receivers
2/2
-
Duplex
-
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.209", 5.30mm Width)
-
Supplier Device Package
16-SO
-