☰
MAX232NSR
MAX232NSR
Active
Description:  IC TRANSCEIVER FULL 2/2 16SO
Manufacturer:  Texas Instruments
Datasheet:   MAX232NSR Datasheet
History Price: $1.65000
In Stock: 28880
MAX232NSR vs MAX9957DCCB+D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
2.4Gbps
Voltage - Supply
4.5V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
64-TQFP Exposed Pad
Supplier Device Package
16-SO
64-TQFP-EP (10x10)