☰
MAX233CPP
MAX233CPP
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX233CPP Datasheet
History Price: $12.30000
In Stock: 48680
MAX233CPP vs MAXM22511GLH+
Series
-
-
Packaging
Bulk or Tube
Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
220 mV
Data Rate
120Kbps
25Mbps
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-BFLGA
Supplier Device Package
20-PDIP
44-LGA (9.35x11.5)