☰
MAX234CWE+
MAX234CWE+
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX234CWE+ Datasheet
History Price: $8.50000
In Stock: 34400
MAX234CWE+ vs MAX13088EESA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Driver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
4/0
1/1
Duplex
-
Half
Receiver Hysteresis
-
100 mV
Data Rate
120Kbps
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC