☰
MAX236ENG
MAX236ENG
Obsolete
Description:  IC TRANSCEIVER FULL 4/3 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX236ENG Datasheet
History Price: Obsolete
In Stock: 18340
MAX236ENG vs MAX9482EUI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
4/3
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-PDIP
28-TSSOP-EP