☰
MAX236ERG
MAX236ERG
Obsolete
Description:  IC TRANSCEIVER FULL 4/3 24CDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX236ERG Datasheet
History Price: $6.00000
In Stock: 5520
MAX236ERG vs MAX9482EUI
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
DSL
Number of Drivers/Receivers
4/3
1/1
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-CDIP
28-TSSOP-EP