☰
MAX238ERG
MAX238ERG
Obsolete
Description:  IC TRANSCEIVER FULL 4/4 24CDIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX238ERG Datasheet
History Price: $5.40000
In Stock: 6000
MAX238ERG vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
4/4
2/0
Duplex
Full
-
Receiver Hysteresis
500 mV
-
Data Rate
120Kbps
2Gbps
Voltage - Supply
4.5V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
64-TQFP Exposed Pad
Supplier Device Package
24-CDIP
64-TQFP-EP (10x10)