Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX24025BIMP+
MAX24025BIMP+
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX24025BIMP+ Datasheet
History Price: Obsolete
In Stock: 47840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX24025BIMP+ vs MAX3296CGI
Part No
MAX24025BIMP+
MAX3296CGI
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
-
Laser Diode Driver (Fiber Optic)
Data Rate
-
2.5Gbps
Number of Channels
-
1
Voltage - Supply
-
3V ~ 5.5V
Current - Supply
-
52 mA
Current - Modulation
-
30mA
Current - Bias
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Package / Case
-
28-VFQFN Exposed Pad
Supplier Device Package
-
28-QFN (5x5)
Mounting Type
-
Surface Mount