Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX24025BIMP+
MAX24025BIMP+
Obsolete
PMIC - Laser Drivers
Description:
IC LASER DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX24025BIMP+ Datasheet
History Price: Obsolete
In Stock: 47840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX24025BIMP+ vs MAX3735EGG
Part No
MAX24025BIMP+
MAX3735EGG
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
-
Laser Diode Driver (Fiber Optic)
Data Rate
-
2.7Gbps
Number of Channels
-
1
Voltage - Supply
-
2.97V ~ 3.63V
Current - Supply
-
27 mA
Current - Modulation
-
85mA
Current - Bias
-
100 mA
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
24-WFQFN Exposed Pad
Supplier Device Package
-
24-TQFN-EP (4x4)
Mounting Type
-
Surface Mount