☰
MAX250CSD+
MAX250CSD+
Active
Description:  IC TRANSCEIVER FULL 2/2 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX250CSD+ Datasheet
History Price: $12.14000
In Stock: 17120
MAX250CSD+ vs MAX13088EESA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS422, RS485
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Half
Receiver Hysteresis
600 mV
100 mV
Data Rate
-
16Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC