☰
MAX251CSD
MAX251CSD
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX251CSD Datasheet
History Price: Obsolete
In Stock: 4900
MAX251CSD vs MAX9957CCB+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Transceiver
Driver
Protocol
RS232
-
Number of Drivers/Receivers
2/2
2/0
Duplex
Full
-
Receiver Hysteresis
600 mV
-
Data Rate
-
2Gbps
Voltage - Supply
4.5V ~ 5.5V
6.75V ~ 7.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
64-TQFP Exposed Pad
Supplier Device Package
14-SOIC
64-TQFP-EP (10x10)