Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX264ACWI
MAX264ACWI
Obsolete
Interface - Filters - Active
Description:
IC FILTER 140KHZ SWITCH 28SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX264ACWI Datasheet
History Price: Obsolete
In Stock: 47360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX264ACWI vs MAX270CPP+
Part No
MAX264ACWI
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Universal Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
140kHz
25kHz
Number of Filters
2
2
Filter Order
2nd
2nd
Voltage - Supply
?V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
20-PDIP