☰
MAX266ACWI
MAX266ACWI
Obsolete
Description:  IC FILTER 140KHZ SWITCH 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX266ACWI Datasheet
History Price: Obsolete
In Stock: 16660
MAX266ACWI vs MAX270CPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Universal Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
140kHz
25kHz
Number of Filters
2
2
Filter Order
2nd
2nd
Voltage - Supply
4.74V ~ 12.6V, ?.37V ~ 6.3V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
20-PDIP