Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX268BCWG
MAX268BCWG
Obsolete
Interface - Filters - Active
Description:
IC FILTER 140KHZ BANDPASS 24SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX268BCWG Datasheet
History Price: Obsolete
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX268BCWG vs MAX270CPP+
Part No
MAX268BCWG
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Band Pass
Continuous Low Pass
Frequency - Cutoff or Center
140kHz
25kHz
Number of Filters
2
2
Filter Order
2nd
2nd
Voltage - Supply
4.74V ~ 12.6V, ?.37V ~ 6.3V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
20-PDIP