Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX270CPP+
MAX270CPP+
Active
Interface - Filters - Active
Description:
IC FILTER 25KHZ LOPASS 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX270CPP+ Datasheet
History Price: $30.92000
In Stock: 23920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX270CPP+ vs MAX7443ETA
Part No
MAX270CPP+
MAX7443ETA
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Filter Type
Continuous Low Pass
Low Pass
Frequency - Cutoff or Center
25kHz
27MHz
Number of Filters
2
3
Filter Order
2nd
2nd
Voltage - Supply
4.74V ~ 16V, ?.37V ~ 8V
4.75V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
8-WDFN Exposed Pad
Supplier Device Package
20-PDIP
8-TDFN-EP (3x3)