☰
MAX270CPP+
MAX270CPP+
Active
Description:  IC FILTER 25KHZ LOPASS 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX270CPP+ Datasheet
History Price: $30.92000
In Stock: 23920
MAX270CPP+ vs MAX7447EUD+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Filter Type
Continuous Low Pass
Low Pass
Frequency - Cutoff or Center
25kHz
27MHz
Number of Filters
2
4
Filter Order
2nd
2nd
Voltage - Supply
4.74V ~ 16V, ?.37V ~ 8V
4.75V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-PDIP
14-TSSOP-EP