☰
MAX270CPP+
MAX270CPP+
Active
Description:  IC FILTER 25KHZ LOPASS 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX270CPP+ Datasheet
History Price: $30.92000
In Stock: 23920
MAX270CPP+ vs MAX7472UTI+
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Filter Type
Continuous Low Pass
Band Pass, Low Pass
Frequency - Cutoff or Center
25kHz
5MHz ~ 34MHz
Number of Filters
2
3
Filter Order
2nd
-
Voltage - Supply
4.74V ~ 16V, ?.37V ~ 8V
2.7V ~ 3.6V, 4.75V ~ 5.25V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
28-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
28-TQFN (5x5)