☰
MAX270CPP+
MAX270CPP+
Active
Description:  IC FILTER 25KHZ LOPASS 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX270CPP+ Datasheet
History Price: $30.92000
In Stock: 23920
MAX270CPP+ vs MAX9501EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Filter Type
Continuous Low Pass
Low Pass
Frequency - Cutoff or Center
25kHz
30MHz
Number of Filters
2
3
Filter Order
2nd
6th
Voltage - Supply
4.74V ~ 16V, ?.37V ~ 8V
?.5V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP