☰
MAX271EWG
MAX271EWG
Obsolete
Description:  IC FILTER 25KHZ LOWPASS 24SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX271EWG Datasheet
History Price: $12.74000
In Stock: 41520
MAX271EWG vs MAX270CPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Continuous Low Pass
Continuous Low Pass
Frequency - Cutoff or Center
25kHz
25kHz
Number of Filters
2
2
Filter Order
2nd
2nd
Voltage - Supply
4.74V ~ 12.6V, ?.37V ~ 6.3V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SOIC
20-PDIP