Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX274ACNG
MAX274ACNG
Obsolete
Interface - Filters - Active
Description:
IC FILTER 150KHZ LOWPASS 24DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX274ACNG Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX274ACNG vs MAX270CPP+
Part No
MAX274ACNG
MAX270CPP+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Continuous, Band Pass Low Pass
Continuous Low Pass
Frequency - Cutoff or Center
150kHz
25kHz
Number of Filters
4
2
Filter Order
8th
2nd
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-PDIP