☰
MAX274BCWI+
MAX274BCWI+
Active
Description:  IC FILTER 150KHZ LOWPASS 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX274BCWI+ Datasheet
History Price: $20.36000
In Stock: 16120
MAX274BCWI+ vs MAX270CPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Continuous, Band Pass Low Pass
Continuous Low Pass
Frequency - Cutoff or Center
150kHz
25kHz
Number of Filters
4
2
Filter Order
8th
2nd
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
20-PDIP