☰
MAX274BCWI
MAX274BCWI
Obsolete
Description:  IC FILTER 150KHZ LOWPASS 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX274BCWI Datasheet
History Price: Obsolete
In Stock: 35840
MAX274BCWI vs MAX7445EUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Filter Type
Continuous, Band Pass Low Pass
Low Pass
Frequency - Cutoff or Center
150kHz
27MHz
Number of Filters
4
4
Filter Order
8th
2nd
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SOIC
14-TSSOP-EP