☰
MAX275ACWP
MAX275ACWP
Active
Description:  CONTINUOUS-TIME ACTIVE FILTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX275ACWP Datasheet
History Price: Active
In Stock: 18800
MAX275ACWP vs MAX270CPP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Filter Type
Continuous, Band Pass Low Pass
Continuous Low Pass
Frequency - Cutoff or Center
300kHz
25kHz
Number of Filters
2
2
Filter Order
4th
2nd
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
20-PDIP