Filter Type
Continuous, Band Pass Low Pass
Continuous, Band Pass Low Pass
Frequency - Cutoff or Center
300kHz
300kHz
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.74V ~ 11V, ?.37V ~ 5.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PDIP
20-SOIC