☰
MAX275BCWP+
MAX275BCWP+
Active
Description:  IC FILTER 300KHZ LOWPASS 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX275BCWP+ Datasheet
History Price: $10.96000
In Stock: 41360
MAX275BCWP+ vs MAX291CSA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Filter Type
Continuous, Band Pass Low Pass
Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center
300kHz
25kHz
Number of Filters
2
1
Filter Order
4th
8th
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.75V ~ 11V, ?.375V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
8-SOIC