Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX275BCWP
MAX275BCWP
Obsolete
Interface - Filters - Active
Description:
IC FILTER 300KHZ LOWPASS 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX275BCWP Datasheet
History Price: Obsolete
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX275BCWP vs MAX7446EUD
Part No
MAX275BCWP
MAX7446EUD
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Filter Type
Continuous, Band Pass Low Pass
Low Pass
Frequency - Cutoff or Center
300kHz
27MHz
Number of Filters
2
4
Filter Order
4th
2nd
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SOIC
14-TSSOP-EP