Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX275BCWP
MAX275BCWP
Obsolete
Interface - Filters - Active
Description:
IC FILTER 300KHZ LOWPASS 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX275BCWP Datasheet
History Price: Obsolete
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX275BCWP vs MAX7491EEE+
Part No
MAX275BCWP
MAX7491EEE+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Filter Type
Continuous, Band Pass Low Pass
Universal Switched Capacitor
Frequency - Cutoff or Center
300kHz
40kHz
Number of Filters
2
2
Filter Order
4th
2nd
Voltage - Supply
4.74V ~ 11V, ?.37V ~ 5.5V
2.7V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SOIC
16-QSOP