☰
MAX280CWE
MAX280CWE
Obsolete
Description:  IC FILTER 20KHZ LOWPASS 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX280CWE Datasheet
History Price: $9.06000
In Stock: 80
MAX280CWE vs MAX9501EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Filter Type
Butterworth, Low Pass Switched Capacitor
Low Pass
Frequency - Cutoff or Center
20kHz
30MHz
Number of Filters
1
3
Filter Order
5th
6th
Voltage - Supply
4.75V ~ 16V, ?.375V ~ 8V
?.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP