Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX291CSA+
MAX291CSA+
Active
Interface - Filters - Active
Description:
IC FILTER 25KHZ BUTTER 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX291CSA+ Datasheet
History Price: $14.43000
In Stock: 21100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX291CSA+ vs MAX7449EUD
Part No
MAX291CSA+
MAX7449EUD
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Filter Type
Butterworth, Low Pass Switched Capacitor
Low Pass
Frequency - Cutoff or Center
25kHz
27MHz
Number of Filters
1
3
Filter Order
8th
2nd
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
14-TSSOP-EP