Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX291CSA+
MAX291CSA+
Active
Interface - Filters - Active
Description:
IC FILTER 25KHZ BUTTER 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX291CSA+ Datasheet
History Price: $14.43000
In Stock: 21100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX291CSA+ vs MAX9501EEE+
Part No
MAX291CSA+
MAX9501EEE+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Filter Type
Butterworth, Low Pass Switched Capacitor
Low Pass
Frequency - Cutoff or Center
25kHz
30MHz
Number of Filters
1
3
Filter Order
8th
6th
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
?.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP