☰
MAX291CSA
MAX291CSA
Obsolete
Description:  IC FILTER 25KHZ BUTTER 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX291CSA Datasheet
History Price: Obsolete
In Stock: 28080
MAX291CSA vs MAX7448EUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Filter Type
Butterworth, Low Pass Switched Capacitor
Low Pass
Frequency - Cutoff or Center
25kHz
27MHz
Number of Filters
1
4
Filter Order
8th
2nd
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
14-TSSOP-EP