☰
MAX296CSA+T
MAX296CSA+T
Active
Description:  IC FILTER 50KHZ LOWPASS 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX296CSA+T Datasheet
History Price: Active
In Stock: 6040
MAX296CSA+T vs MAX270CPP+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Filter Type
Bessel, Low Pass Switched Capacitor
Continuous Low Pass
Frequency - Cutoff or Center
50kHz
25kHz
Number of Filters
1
2
Filter Order
8th
2nd
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.74V ~ 16V, ?.37V ~ 8V
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP