Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX296CWE
MAX296CWE
Active
Interface - Filters - Active
Description:
SWITCHED CAPACITOR FILTER, 1 FUN
Manufacturer:
Maxim Integrated
Datasheet:
MAX296CWE Datasheet
History Price: $3.67000
In Stock: 41440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX296CWE vs MAX9501EEE+
Part No
MAX296CWE
MAX9501EEE+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Filter Type
Bessel, Low Pass Switched Capacitor
Low Pass
Frequency - Cutoff or Center
50kHz
30MHz
Number of Filters
1
3
Filter Order
8th
6th
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
?.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP