Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Maxim Integrated MAX297CSA
MAX297CSA
Active
Interface - Filters - Active
Description:
LOWPASS SWTCHED-CAPACITOR FILTER
Manufacturer:
Maxim Integrated
Datasheet:
MAX297CSA Datasheet
History Price: $6.27000
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX297CSA vs MAX7490EEE+
Part No
MAX297CSA
MAX7490EEE+
Category
Interface - Filters - Active
Interface - Filters - Active
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Filter Type
Elliptic, Low Pass Switched Capacitor
Universal Switched Capacitor
Frequency - Cutoff or Center
50kHz
40kHz
Number of Filters
1
2
Filter Order
8th
2nd
Voltage - Supply
4.75V ~ 11V, ?.375V ~ 5.5V
4.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP