Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3000EEUP+
MAX3000EEUP+
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR BIDIR 20TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX3000EEUP+ Datasheet
History Price: $6.35000
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3000EEUP+ vs MAX3023EUD
Part No
MAX3000EEUP+
MAX3023EUD
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
8
4
Voltage - VCCA
1.2 V ~ 5.5 V
1.2 V ~ 3.2 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.65 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
230kbps
100Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Supply Decoupling
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
14-TSSOP