Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Maxim Integrated MAX3003EBP
MAX3003EBP
Active
Logic - Translators, Level Shifters
Description:
8-CH LEVEL TRANSLATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX3003EBP Datasheet
History Price: $2.00000
In Stock: 48160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3003EBP vs MAX9376EUB
Part No
MAX3003EBP
MAX9376EUB
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Mixed Signal
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
8
2
Voltage - VCCA
1.2 V ~ 5.5 V
-
Voltage - VCCB
1.65 V ~ 5.5 V
-
Input Signal
-
CML, HSTL, LVDS, LVPECL
Output Signal
-
LVDS, LVPECL
Output Type
Tri-State, Non-Inverted
Complementary
Data Rate
20Mbps
2.5GHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, CSPBGA
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-UCSP (2.03x2.54)
10-uMAX