☰
MAX3005EBP
MAX3005EBP
Active
Description:  MAX3005 8-CH LEVEL TRANSLATOR
Manufacturer:  Maxim Integrated
Datasheet:   MAX3005EBP Datasheet
History Price: $1.07000
In Stock: 20640
MAX3005EBP vs MAX3006EUP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
8
8
Voltage - VCCA
1.2 V ~ 5.5 V
1.2 V ~ 5.5 V
Voltage - VCCB
1.65 V ~ 5.5 V
1.65 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
20Mbps
20Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFBGA, CSPBGA
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-UCSP (2.03x2.54)
20-TSSOP