☰
MAX3044EWE+
MAX3044EWE+
Obsolete
Description:  IC DRIVER 4/0
Manufacturer:  Maxim Integrated
Datasheet:   MAX3044EWE+ Datasheet
History Price: Obsolete
In Stock: 5760
MAX3044EWE+ vs MAX13086EESD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
-
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
-
1/1
Duplex
-
Full
Receiver Hysteresis
-
100 mV
Data Rate
-
16Mbps
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC